location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36528
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36528
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 11:32:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 300 0.5 GB GDDR3
  • - 2048 x 1536 pixels 64 bit PCI Express 2.0
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 3.3
  • - 17.5 W
Long product name Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3 :
The long product name of Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro NVS 300 Graphic card
More>>>
Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
The official description of Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience superior image quality and increased system performance byupgrading your ThinkStation workstation system with the NVIDIA NVS 300 DMS59 Dual-VGA, Dual-DVI Graphics Card.Professional 2D business graphics users can add the NVS 300 Graphics Card to improve performance and stability in 2D multi-display environments.By installing a separate graphics adapter with dedicated memory and su-perior graphics processor to perform all graphics functions, you cansignificantly offload the system CPU and main memory resources from de-manding graphics tasks. This enables your latest software applicationsto run faster and appear better while improving overall system perform-ance.

Short summary description Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
This short summary of the Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36528, NVS 300, 0.5 GB, GDDR3, 64 bit, 2048 x 1536 pixels, PCI Express 2.0

Long summary description Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
This is an auto-generated long summary of Lenovo 0A36528 graphics card NVIDIA NVS 300 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

Lenovo 0A36528. Graphics processor family: NVIDIA, Graphics processor: NVS 300, Processor frequency: 520 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 3.3. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
CUDA cores
16
Graphics processor family *
NVIDIA
Graphics processor *
NVS 300
Processor frequency *
520 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory bandwidth (max)
12.6 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
3.3
Dual Link DVI *
No
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Power
Power consumption (typical) *
17.5 W
Weight & dimensions
Weight
160 g
Depth
144.8 mm
Height
69.4 mm
Width
19 mm
Other features
Mac compatibility
No
HDMI
No
Compatible products
ThinkStation C20, C20x, E20, E30, D20, S20