location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36279 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36279
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36279
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Nov 2021 13:28:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A36279 laptop spare part Battery :
The long product name of Lenovo 0A36279 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Battery 39+, 6 cell
More>>>
Lenovo 0A36279 laptop spare part Battery:
The official description of Lenovo 0A36279 laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay unplugged even longer with ThinkPad Battery 39+. This six-cell slice battery uses Lithium-Ion (Li-Ion) technology and easily attaches to our X1. Use along with system battery to provide an all-day computing experience.

- Supports X1 ThinkPads
- Lithium-Ion (Li-Ion) technology
- Six cell, slice battery, 36Wh
- Charged by system
- Fast charge capability, charges to 80% of full capacity in 30 minutes with 90W AC adapter
- Hot pluggable

Short summary description Lenovo 0A36279 laptop spare part Battery:
This short summary of the Lenovo 0A36279 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36279, Battery

Long summary description Lenovo 0A36279 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 0A36279 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 0A36279. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
36 Wh
Weight & dimensions
Width
313.9 mm
Depth
130 mm
Height
23 mm
Weight
390 g
Other features
Compatible products
ThinkPad X1
Country Distributor
United Kingdom 1 distributor(s)