location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36227 power adapter/inverter Indoor 170 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36227
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36227
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A36227 power adapter/inverter Indoor 170 W Black :
The long product name of Lenovo 0A36227 power adapter/inverter Indoor 170 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 170W AC Adapter for W520
More>>>
Lenovo 0A36227 power adapter/inverter Indoor 170 W Black:
The official description of Lenovo 0A36227 power adapter/inverter Indoor 170 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad 170W AC Adapter for W520 (0A36227* - United States) offers power for selected ThinkPad laptops. Features include:
- Plugs into available wall outlet to deliver AC power to your ThinkPad laptop and to recharge the system battery
- Offers the same specifications as the standard AC adapter that ships with the ThinkPad laptop

Note: ThinkPad 170W AC Adapter for W520 varies by country. Service parts has a listing of the various country part numbers.

Performance specifications:

- AC type: Universal Input, Worldwide Agency Support
- AC input voltage: 100 V to 240 V; 50/60 Hz
- Input connection: Includes standard AC power cord
- AC power cord length: 1.0 m (39.4 in)

Short summary description Lenovo 0A36227 power adapter/inverter Indoor 170 W Black:
This short summary of the Lenovo 0A36227 power adapter/inverter Indoor 170 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36227, Laptop, Indoor, 100-240 V, 50/60 Hz, 170 W, Lenovo ThinkPad W520

Long summary description Lenovo 0A36227 power adapter/inverter Indoor 170 W Black:
This is an auto-generated long summary of Lenovo 0A36227 power adapter/inverter Indoor 170 W Black based on the first three specs of the first five spec groups.

Lenovo 0A36227. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Cable length: 1 m, Width: 80 mm, Depth: 170 mm. Cables included: AC. Weight (imperial): 0.771 kg (1.7 lbs), Dimensions (W x D x H) (imperial): 80 x 169.9 x 35.1 mm (3.15 x 6.69 x 1.38")

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
170 W
Compatibility
Lenovo ThinkPad W520
Certification
UL, C-UL, CE, NEMKO, PSE, IARM, PSB, GOST, C-Tick, BSMI, NOM, FCC, CCC, ICES, Serbia, CB, AU, EMC, KC, MEPS, CECP, GS
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-31 - 60 °C
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Cable length
1 m
Width
80 mm
Depth
170 mm
Height
35 mm
Weight
770 g
Packaging data
Cables included
AC
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85044095
Other features
Weight (imperial)
0.771 kg (1.7 lbs)
Dimensions (W x D x H) (imperial)
80 x 169.9 x 35.1 mm (3.15 x 6.69 x 1.38")
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)