location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A33984
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A33984
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA :
The long product name of Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 128GB 2.5" Solid State Drive II
More>>>
Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA:
The official description of Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad 128GB 2.5" Solid State Drive II is an ideal data storage solution that offers improved performance and reliability. It uses speedy non-volatile memory and no moving parts, instead of the standard hard drive's spinning platters and moving heads. This drive is supported on selected ThinkPad systems as the primary drive, also when used with the ThinkPad Serial Hard Drive Bay Adapter III (43N3412) is supported for usage of this drive as a second hard drive.

Short summary description Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA:
This short summary of the Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A33984, 128 GB, 2.5"

Long summary description Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA:
This is an auto-generated long summary of Lenovo 0A33984 internal solid state drive 2.5" 128 GB Serial ATA based on the first three specs of the first five spec groups.

Lenovo 0A33984. SSD capacity: 128 GB, SSD form factor: 2.5"

Features
SSD form factor *
2.5"
SSD capacity *
128 GB
Interface *
Serial ATA
Weight & dimensions
Width
69.8 mm
Weight & dimensions
Depth
100.5 mm
Height
7 mm
Weight
51 g
Other features
Internal
Yes
Country Distributor
United Kingdom 1 distributor(s)