location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K8190 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:33:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e :
The long product name of Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TP Ultrab SlimLiPolymer Batt
More>>>
Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e:
The official description of Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Swap out your optical drive with a second battery to increase your unplugged power supply. The ThinkPad Ultrabay Slim Li-Polymer Battery fits neatly into the Ultrabay Slim bay of the ThinkPad T40. It can be used with the system battery or the optional ThinkPad T40 Series High Capacity Li-Ion Battery for all day computing (up to 8 hours on select systems).

Short summary description Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e:
This short summary of the Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e, Battery, Lenovo

Long summary description Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e:
This is an auto-generated long summary of Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e based on the first three specs of the first five spec groups.

Lenovo Ultrabay Slim Li-Polymer Battery for ThinkPad T41/42, R50, R51, R50p and R50e. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
10.8 V
Weight & dimensions
Weight
220 g
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Country Distributor
United Kingdom 1 distributor(s)