Long product name Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS
:
900GB SAS 2.5" 10000rpm
The long product name of Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
900GB SAS 2.5" 10000rpm
More>>>
Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS:
The official description of Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- High quality
- Long life
Short summary description Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS:
This short summary of the Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 00NA255, 2.5", 900 GB, 10000 RPM
Long summary description Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS:
This is an auto-generated long summary of Lenovo 00NA255 internal hard drive 2.5" 900 GB SAS based on the first three specs of the first five spec groups.
Lenovo 00NA255. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM