location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZIP Drive 250MB IDE int fTP Ultrabay2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N8253
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:39:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk :
The long product name of Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZIP Drive 250MB IDE int fTP Ultrabay2000
More>>>
Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk:
The official description of Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Zip 250MB UltraBay 2000 Drive lets you store up to 250MB of data(1) on a removable Zip data cartridge. This drive is also backward read/write compatible to the industry standard Zip 100MB media. You can backup, transport, consolidate, organize, and offload valuable data from the Internet, your network, or ThinkPad hard disk drive. The ThinkPad Zip 250 MB Ultrabay 2000 Drive is supported for use inside the IBM Portable Drive Bay 2000 and the IBM Dock.

Features & Benefits:

• Speedy sustained data transfer rate of 2.4MB per second - Improves your productivity because of fast data transfer rate when reading or writing to Zip media
• 250MB capacity using standard Zip 250 media - Capacity to store multimedia, graphics, pictures, and data on one single Zip 250 media cartridge; good for backing up data from your ThinkPad hard disk drive
• Read/write standard Zip media (100MB and 250MB) - Gives you the capability to use either customer library of Zip 100MB cartridges or Zip 250MB cartridges for read/write removable media requirements
• Zip Tools CD included - Provides useful file management utilities and backup software for Zip media format, copy, backup, restore, and other utilities
• Slide-in installation into the Ultrabay 2000 - For easy installation

Short summary description Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk:
This short summary of the Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000, Storage drive, Zip disk, IDE (ATAPI), Microsoft Windows 95; Microsoft Windows 98; Microsoft Windows 2000; Microsoft Windows NT 4.0, 250 MB, 130 mm

Long summary description Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk:
This is an auto-generated long summary of Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000 Storage drive Zip disk based on the first three specs of the first five spec groups.

Lenovo ZIP Drive 250MB IDE int fTP Ultrabay2000. Product type: Storage drive, Media type: Zip disk, Interface: IDE (ATAPI). Storage capacity: 250 MB. Width: 130 mm, Depth: 144 mm, Height: 14 mm. Seek time: 29 ms

Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
IDE (ATAPI)
Internal *
Yes
Compatible operating systems
Microsoft Windows 95; Microsoft Windows 98; Microsoft Windows 2000; Microsoft Windows NT 4.0
Storage
Storage capacity
250 MB
Weight & dimensions
Width
130 mm
Depth
144 mm
Height
14 mm
Other features
Seek time
29 ms