location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 INCH TFT Television
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFT-710 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 10:02:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels :
The long product name of Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7 INCH TFT-710 television
More>>>
Short summary description Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels:
This short summary of the Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco 7 INCH TFT Television, 17.8 cm (7"), 440 x 234 pixels, 16:9, Portable TV, Black, 200 mm

Long summary description Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels:
This is an auto-generated long summary of Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels based on the first three specs of the first five spec groups.

Lenco 7 INCH TFT Television. Display diagonal: 17.8 cm (7"), Display resolution: 440 x 234 pixels, Aspect ratio: 16:9. Product type: Portable TV, Product colour: Black. Width: 200 mm, Depth: 31.5 mm, Height: 132 mm

Brand Image Product code Product Stock Price from
Lenco

Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels
(show image)
TFT-920 TFT-920 0.00
(excl. VAT)
0 (incl. VAT)
Lenco

Lenco TFT-720 portable TV/monitor Silver 17.8 cm (7") 440 x 234 pixels
(show image)
TFT-720 TFT-720 0.00
(excl. VAT)
0 (incl. VAT)