Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenco DVP723 Portable DVD player 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVP723 Portable DVD player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP723
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7478
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenco DVP723 Portable DVD player 17.8 cm (7") :
The short editorial description of Lenco DVP723 Portable DVD player 17.8 cm (7")

DVP723 Portable DVD player with screen
More>>>
Short summary description Lenco DVP723 Portable DVD player 17.8 cm (7"):
This short summary of the Lenco DVP723 Portable DVD player 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco DVP723 Portable DVD player, CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, 17.8 cm (7"), LCD, 3.5 mm, 919 g

Long summary description Lenco DVP723 Portable DVD player 17.8 cm (7"):
This is an auto-generated long summary of Lenco DVP723 Portable DVD player 17.8 cm (7") based on the first three specs of the first five spec groups.

Lenco DVP723 Portable DVD player. Disc types supported: CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW. Display diagonal: 17.8 cm (7"), Display: LCD. Headphone connectivity: 3.5 mm. Weight: 919 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details