location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz iLAM Touch 2 Turbo Hot laminator 1500 mm/min Anthracite, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iLAM Touch 2 Turbo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75202000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432116430
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz iLAM Touch 2 Turbo Hot laminator 1500 mm/min Anthracite, White:
This short summary of the Leitz iLAM Touch 2 Turbo Hot laminator 1500 mm/min Anthracite, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz iLAM Touch 2 Turbo, 32 cm, Hot laminator, 1 min, 1500 mm/min, 0.6 mm, A3

Long summary description Leitz iLAM Touch 2 Turbo Hot laminator 1500 mm/min Anthracite, White:
This is an auto-generated long summary of Leitz iLAM Touch 2 Turbo Hot laminator 1500 mm/min Anthracite, White based on the first three specs of the first five spec groups.

Leitz iLAM Touch 2 Turbo. Maximum lamination width: 32 cm, Type: Hot laminator, Preheating time: 1 min. AC input voltage: 220/240 V. Width: 526 mm, Depth: 401 mm, Height: 143 mm

Features
Type *
Hot laminator
Preheating time *
1 min
Lamination speed *
1500 mm/min
Maximum lamination width *
32 cm
Minimum film thickness
80 µm
Maximum film thickness
250 µm
Maximum document thickness *
0.6 mm
Built-in display *
No
Laminating time
20 s
Number of rollers
6
Format *
A3
Temperature (max)
135 °C
Product colour
Anthracite, White
Housing material
Acrylonitrile butadiene styrene (ABS)
Features
Control type
Buttons
Auto power off
Yes
Auto power off after
30 min
Ready indicator
Yes
Compatible products
CE
Power
AC input voltage
220/240 V
Weight & dimensions
Width
526 mm
Depth
401 mm
Height
143 mm
Weight
8.2 kg
Packaging content
Lamination film
Yes