location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 70180001 printer label White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70180001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70180001 show
Show alternative article codes used in the online market place
Category:
Print your own professional looking labels!
Printer Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 08:58:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 70180001 printer label White :
The long product name of Leitz 70180001 printer label White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz Icon Intelligent Die-Cut Label Cartridge 50 x 88 mm, 435 labels
More>>>
Leitz 70180001 printer label White:
The official description of Leitz 70180001 printer label White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent permanent adhesive label cartridge with die-cut small shipping labels. Paper material. Prevents jamming or wasting an entire sheet of labels to print just one.
- Die-cut, small shipping labels 50 x 88 mm
- Permanent adhesive, paper material, 435 labels
- Cartridge made from recycled paper pulp
- Intelligent cartridge system shows what tape is loaded and how many labels are left
- Snap-on cartridge for easy changeover
- Easy to peel off

Short summary description Leitz 70180001 printer label White:
This short summary of the Leitz 70180001 printer label White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 70180001, White, Leitz Icon, 102 x 96 x 94 mm, 430 g, 50 x 88 mm

Long summary description Leitz 70180001 printer label White:
This is an auto-generated long summary of Leitz 70180001 printer label White based on the first three specs of the first five spec groups.

Leitz 70180001. Product colour: White, Compatible products: Leitz Icon. Dimensions (WxDxH): 102 x 96 x 94 mm, Weight: 430 g, Label size: 50 x 88 mm

Features
Product colour *
White
Compatible products
Leitz Icon
Weight & dimensions
Dimensions (WxDxH)
102 x 96 x 94 mm
Weight
430 g
Label size
50 x 88 mm
Country Distributor
United Kingdom 2 distributor(s)