Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 70160025 Red printer label

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70160025
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70160025
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002432104987
Category
Print your own professional looking labels!
printer labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28646
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 06 Feb 2018 11:52:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 70160025 Red printer label :
The short editorial description of Leitz 70160025 Red printer label

Leitz Icon Intelligent Plastic Label Cartridge 88 mm, 10 m, red
More>>>
Leitz 70160025 Red printer label:
The official marketing text of Leitz 70160025 Red printer label as supplied by the manufacturer

For multipurpose labelling jobs in the office or from remote position. Intelligent permanent adhesive label cartridge. Plastic material. Water proof, UV-resistant. Prevents jamming or wasting an entire sheet of labels to print just one.
- Cartridge made from recycled paper pulp
- Easy to peel off
- Snap-on cartridge for easy changeover
- Intelligent cartridge system shows what tape is loaded and how many labels are left
- Permanent adhesive, plastic material, 10 m long
- Labels 88 mm wide (max print width 81 mm)
- You can even print in either orientation depending on what you are looking to print

Short summary description Leitz 70160025 Red printer label:
This short summary of the Leitz 70160025 Red printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 70160025, Red, Plastic, Leitz Icon, 102 x 96 x 94 mm, 220 g, 88 mm x 10 m

Long summary description Leitz 70160025 Red printer label:
This is an auto-generated long summary of Leitz 70160025 Red printer label based on the first three specs of the first five spec groups.

Leitz 70160025. Colour of product: Red, Material: Plastic, Compatible products: Leitz Icon. Dimensions (WxDxH): 102 x 96 x 94 mm, Weight: 220 g, Label size: 88 mm x 10 m

Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Compatible products
Other products that can be used with this product.
Leitz Icon
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 96 x 94 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220 g
Label size
88 mm x 10 m
Country Distributor
Nederland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)