More>>>
Short summary description Leitz Orgacolor self-adhesive label Rounded rectangle Violet:
This short summary of the Leitz Orgacolor self-adhesive label Rounded rectangle Violet data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz Orgacolor, Violet, Rounded rectangle, 30 x 23 mm, 58 x 265 x 1 mm, 20 g
Long summary description Leitz Orgacolor self-adhesive label Rounded rectangle Violet:
This is an auto-generated long summary of Leitz Orgacolor self-adhesive label Rounded rectangle Violet based on the first three specs of the first five spec groups.
Leitz Orgacolor. Product colour: Violet, Shape: Rounded rectangle, Label size: 30 x 23 mm. Dimensions (WxDxH): 58 x 265 x 1 mm, Weight: 20 g