location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60690001 non-adhesive label White Rectangle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60690001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60690001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432312214
Category:
Labels that do not stick to the surface to which they are applied.
Non-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 17:52:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 60690001 non-adhesive label White Rectangle:
This short summary of the Leitz 60690001 non-adhesive label White Rectangle data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60690001, White, Rectangle, Plastic, 2.4 cm, 1 cm, 20 g

Long summary description Leitz 60690001 non-adhesive label White Rectangle:
This is an auto-generated long summary of Leitz 60690001 non-adhesive label White Rectangle based on the first three specs of the first five spec groups.

Leitz 60690001. Product colour: White, Shape: Rectangle, Material: Plastic. Label width: 2.4 cm, Label height: 1 cm, Weight: 20 g

Features
Product colour *
White
Shape
Rectangle
Material
Plastic
Weight & dimensions
Label width
2.4 cm
Label height
1 cm
Weight
20 g