location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store magazine rack Polypropylene (PP) Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60470064 show
Show alternative article codes used in the online market place
Category:
Container, either freestanding or attached to a wall, used to hold magazines.
Magazine Racks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Click & Store magazine rack Polypropylene (PP) Green :
The long product name of Leitz Click & Store magazine rack Polypropylene (PP) Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magazine file with label holder
More>>>
Leitz Click & Store magazine rack Polypropylene (PP) Green:
The official description of Leitz Click & Store magazine rack Polypropylene (PP) Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

- Striking and stylish magazine and catalogue file
- Top open for fast inserting and easy access to the content
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Contemporary design and colors to enhance your office and home space
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- Label holder for easy content indexing
- Capacity: 4,5 kg

Short summary description Leitz Click & Store magazine rack Polypropylene (PP) Green:
This short summary of the Leitz Click & Store magazine rack Polypropylene (PP) Green data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store, Polypropylene (PP), Green, Brochure, Catalogue, Magazine, 103 mm, 253 mm, 330 mm

Long summary description Leitz Click & Store magazine rack Polypropylene (PP) Green:
This is an auto-generated long summary of Leitz Click & Store magazine rack Polypropylene (PP) Green based on the first three specs of the first five spec groups.

Leitz Click & Store. Housing material: Polypropylene (PP), Product colour: Green, Suitable for storing: Brochure, Catalogue, Magazine. Width: 103 mm, Depth: 253 mm, Height: 330 mm. Quantity per pack: 1 pc(s)

Features
Housing material
Polypropylene (PP)
Product colour
Green
Thumb hole
Yes
Label holder
Yes
Lid
Yes
Carrying handle(s)
No
Stackable
Yes
Suitable for storing
Brochure, Catalogue, Magazine
Weight & dimensions
Width
103 mm
Depth
253 mm
Height
330 mm
Interior dimensions (W x D x H)
95 x 245 x 310 mm
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz Click & Store magazine rack Polypropylene (PP) Orange Leitz Click & Store magazine rack Polypropylene (PP) Orange
(show image)
60470044 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Blue Leitz Click & Store magazine rack Polypropylene (PP) Blue
(show image)
60470036 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Pink Leitz Click & Store magazine rack Polypropylene (PP) Pink
(show image)
60470023 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Black Leitz Click & Store magazine rack Polypropylene (PP) Black
(show image)
60470095 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) White Leitz Click & Store magazine rack Polypropylene (PP) White
(show image)
60470001 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)