location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store CD/Media Storage Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store CD/Media Storage Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60410044 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432398065
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 08:58:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Click & Store CD/Media Storage Box :
The long product name of Leitz Click & Store CD/Media Storage Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

143 x 136 x 352 mm, 440 g, PP
More>>>
Leitz Click & Store CD/Media Storage Box:
The official description of Leitz Click & Store CD/Media Storage Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

- Striking and stylish storage box for CDs or other odds and ends
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Contemporary design and colors to enhance your office and home space
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- Label holder for easy content indexing
- Capacity of 30 standard jewel cases, 60 slim cases or 160 paper sleeves

Short summary description Leitz Click & Store CD/Media Storage Box:
This short summary of the Leitz Click & Store CD/Media Storage Box data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store CD/Media Storage Box, Orange, Cardboard, Glossy, 143 mm, 352 mm, 136 mm

Long summary description Leitz Click & Store CD/Media Storage Box:
This is an auto-generated long summary of Leitz Click & Store CD/Media Storage Box based on the first three specs of the first five spec groups.

Leitz Click & Store CD/Media Storage Box. Product colour: Orange, Material: Cardboard, Finishing: Glossy. Width: 143 mm, Depth: 352 mm, Height: 136 mm

Features
Product colour *
Orange
Material *
Cardboard
Finishing
Glossy
Removable lid
Yes
Handle(s)
No
Label holder
Yes
Features
Stackable
Yes
Weight & dimensions
Width
143 mm
Depth
352 mm
Height
136 mm
Weight
440 g
Brand Image Product code Product Stock Price from
Leitz Click & Store CD Storage Box Leitz Click & Store CD Storage Box
(show image)
60410051 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store CD/Media Storage Box Leitz Click & Store CD/Media Storage Box
(show image)
60410064 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store CD/Media Storage Box Leitz Click & Store CD/Media Storage Box
(show image)
60410036 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store CD/Media Storage Box Leitz Click & Store CD/Media Storage Box
(show image)
60410023 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store CD Storage Box Leitz Click & Store CD Storage Box
(show image)
60410095 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store CD Storage Box Leitz Click & Store CD Storage Box
(show image)
60410001 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)