location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Complete 10" Tablet Bag Smart Traveller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Complete 10" Tablet Bag Smart Traveller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60380095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4056203025698 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Complete 10" Tablet Bag Smart Traveller
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight, robust polyester for comfortable everyday use
  • - Front compartment allows quick access to your smartphone, passport, pens and business cards
  • - 10 pockets, including quick access front pocket for your cleaning cloth
  • - Smart features including key holder
  • - Convenient see-through mesh pocket for cables and small accessories
  • - Padded tablet pocket with soft fleece lining to protect device screen and surfaces
Long product name Leitz Complete 10" Tablet Bag Smart Traveller :
The long product name of Leitz Complete 10" Tablet Bag Smart Traveller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Complete 10" Tablet Bag Smart Traveller, 350 g, Black
More>>>
Leitz Complete 10" Tablet Bag Smart Traveller:
The official description of Leitz Complete 10" Tablet Bag Smart Traveller as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality lightweight and compact business bag with one main compartment and smaller front compartment. Distinctive and elegant design with smart zip fastener with elegant matt metal buckles. Carry using adjustable shoulder belt.

Short summary description Leitz Complete 10" Tablet Bag Smart Traveller:
This short summary of the Leitz Complete 10" Tablet Bag Smart Traveller data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Complete 10" Tablet Bag Smart Traveller, Messenger case, Any brand, 25.4 cm (10"), 350 g

Long summary description Leitz Complete 10" Tablet Bag Smart Traveller:
This is an auto-generated long summary of Leitz Complete 10" Tablet Bag Smart Traveller based on the first three specs of the first five spec groups.

Leitz Complete 10" Tablet Bag Smart Traveller. Case type: Messenger case, Brand compatibility: Any brand, Maximum screen size: 25.4 cm (10"). Weight: 350 g

Features
Maximum screen size *
25.4 cm (10")
Case type *
Messenger case
Material *
Metal, Polyester
Product main colour *
Black, Green
Brand compatibility *
Any brand
Closure type
Zipper
Built-in speaker(s) *
No
Stand mode *
No
Protection features
Dust resistant, Scratch resistant, Shock resistant
Battery
Built-in battery *
No
Weight & dimensions
Width
230 mm
Depth
70 mm
Height
280 mm
Weight
350 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz Complete Conference Folder Smart Traveller Leitz Complete Conference Folder Smart Traveller
(show image)
62250095 Complete Conference Folder Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 10" Tablet Power Sleeve Leitz Complete 10" Tablet Power Sleeve
(show image)
62930095 Complete 10" Tablet Power Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)