location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Complete 13.3" Shopper Bag Smart Traveller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Complete 13.3" Shopper Bag Smart Traveller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60180095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432560899 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Complete 13.3" Shopper Bag Smart Traveller
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight, robust polyester for comfortable everyday use
  • - Front compartment allows quick access to your smartphone, passport, pens and business cards
  • - 19 pockets, including quick access front pocket for your mini tablet or ebook reader
  • - Smart features including cleaning cloth, key holder and removable pouch for your power adapter and cables
  • - Detachable and adjustable shoulder belt
  • - Convenient see-through mesh pockets for cables and small accessories
  • - Padded tablet and ultrabook pocket with soft fleece lining to protect device screen and surfaces
  • - Secret phone pocket on the back side for user-friendly earphone connection and better notice of vibration alarm in crowded areas
Long product name Leitz Complete 13.3" Shopper Bag Smart Traveller :
The long product name of Leitz Complete 13.3" Shopper Bag Smart Traveller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Complete 13.3" Shopper Bag Smart Traveller, 750 g, Black
More>>>
Leitz Complete 13.3" Shopper Bag Smart Traveller:
The official description of Leitz Complete 13.3" Shopper Bag Smart Traveller as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality lightweight and spacious business bag with one main compartment and smaller front compartment. Distinctive and elegant design with smart zip fastener with elegant matt metal buckles. Carry using genuine leather padded shoulder straps, adjustable shoulder belt, or fix on your airport trolley.

Short summary description Leitz Complete 13.3" Shopper Bag Smart Traveller:
This short summary of the Leitz Complete 13.3" Shopper Bag Smart Traveller data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Complete 13.3" Shopper Bag Smart Traveller, Briefcase, 33.8 cm (13.3"), Shoulder strap, 750 g

Long summary description Leitz Complete 13.3" Shopper Bag Smart Traveller:
This is an auto-generated long summary of Leitz Complete 13.3" Shopper Bag Smart Traveller based on the first three specs of the first five spec groups.

Leitz Complete 13.3" Shopper Bag Smart Traveller. Case type: Briefcase, Maximum screen size: 33.8 cm (13.3"), Carrying handle(s), Shoulder strap. Weight: 750 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
33.8 cm (13.3")
Case type *
Briefcase
Material *
Leather, Metal, Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Tablet compartment
Yes
Brand compatibility *
Any brand
Interior pockets
Cell phone pocket
Front pocket
Yes
Features
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
380 mm
Depth
160 mm
Height
290 mm
Weight
750 g
Volume
15.5 L
Brand Image Product code Product Stock Price from
Leitz Complete 15.6" Laptop Bag Smart Traveller Leitz Complete 15.6" Laptop Bag Smart Traveller
(show image)
60160069 Complete 15.6" Laptop Bag Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 15.6" Rucksack Smart Traveller Leitz Complete 15.6" Rucksack Smart Traveller
(show image)
60170084 Complete 15.6" Rucksack Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 17.3" Backpack Smart Traveller Leitz Complete 17.3" Backpack Smart Traveller
(show image)
60880095 Complete 17.3" Backpack Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 13.3" Backpack Smart Traveller Leitz Complete 13.3" Backpack Smart Traveller
(show image)
60870084 Complete 13.3" Backpack Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 13.3" Backpack Smart Traveller Leitz Complete 13.3" Backpack Smart Traveller
(show image)
60870069 Complete 13.3" Backpack Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 13.3" Backpack Smart Traveller Leitz Complete 13.3" Backpack Smart Traveller
(show image)
60870095 Complete 13.3" Backpack Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 15.6" Laptop Bag Smart Traveller Leitz Complete 15.6" Laptop Bag Smart Traveller
(show image)
60160084 Complete 15.6" Laptop Bag Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 15.6" Backpack Smart Traveller Leitz Complete 15.6" Backpack Smart Traveller
(show image)
60170069 Complete 15.6" Backpack Smart Traveller 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 15.6" Laptop Power Sleeve Leitz Complete 15.6" Laptop Power Sleeve
(show image)
62240095 Complete 15.6" Laptop Power Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Complete 13.3" Laptop Power Sleeve Leitz Complete 13.3" Laptop Power Sleeve
(show image)
60760095 Complete 13.3" Laptop Power Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)