location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60090001 self-adhesive label Rectangle White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60090001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60090001 show
Show alternative article codes used in the online market place
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Nov 2020 15:06:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 60090001 self-adhesive label Rectangle White:
This short summary of the Leitz 60090001 self-adhesive label Rectangle White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60090001, White, Rectangle, 50 x 20 mm, 80 g/m², 58 mm, 195 mm

Long summary description Leitz 60090001 self-adhesive label Rectangle White:
This is an auto-generated long summary of Leitz 60090001 self-adhesive label Rectangle White based on the first three specs of the first five spec groups.

Leitz 60090001. Product colour: White, Shape: Rectangle, Label size: 50 x 20 mm. Width: 58 mm, Height: 195 mm, Weight: 20 g

Features
Shape
Rectangle
Product colour *
White
Label size
50 x 20 mm
Media weight
80 g/m²
Technical details
Doesn't contain
Chlorine
Weight & dimensions
Width
58 mm
Height
195 mm
Weight
20 g