location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 55640004 stapler Stainless steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55640004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55640004 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 55640004 stapler Stainless steel, White :
The long product name of Leitz 55640004 stapler Stainless steel, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plier Leitz Style 15 sheets Back loader, 0.24 kg, Arctic White
More>>>
Leitz 55640004 stapler Stainless steel, White:
The official description of Leitz 55640004 stapler Stainless steel, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Distinctive, high quality pliers in a modern brushed surface design and sophisticated colour range: arctic white, garnet red, celadon green, titan blue and satin black. Suitable for home and work use.

- Staples up to 15 sheets of paper (80 gsm)
- Traditional back loading functionality
- 49.5 mm insertion depth
- For Leitz Power Performance P2 staples, No. 10

Short summary description Leitz 55640004 stapler Stainless steel, White:
This short summary of the Leitz 55640004 stapler Stainless steel, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 55640004, 15 sheets, Stainless steel, White, P2 No. 10, Metal, 80 g/m², 4.85 cm

Long summary description Leitz 55640004 stapler Stainless steel, White:
This is an auto-generated long summary of Leitz 55640004 stapler Stainless steel, White based on the first three specs of the first five spec groups.

Leitz 55640004. Stapling capacity: 15 sheets, Product colour: Stainless steel, White, Type of staple: P2 No. 10. Weight: 240 g, Dimensions (WxDxH): 81 x 26 x 166 mm

Features
Permanent stapling *
Yes
Type of staple
P2 No. 10
Product colour *
Stainless steel, White
Material
Metal
Media weight
80 g/m²
Throat depth
4.85 cm
Features
Stapling capacity *
15 sheets
Staples loading system
Rear
Capacity
150 staples
Weight & dimensions
Weight
240 g
Dimensions (WxDxH)
81 x 26 x 166 mm
Brand Image Product code Product Stock Price from
Leitz NeXXt Strong Metal Fullstrip Stapler Leitz NeXXt Strong Metal Fullstrip Stapler
(show image)
55040035 Strong Metal Fullstrip Stapler 0.00
(excl. VAT)
0 (incl. VAT)