location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 5517 Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5517
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55170035 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz NeXXt 5517 Blue, Silver :
The long product name of Leitz NeXXt 5517 Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stapler Leitz 5517, 10 sheets
More>>>
Leitz NeXXt 5517 Blue, Silver:
The official description of Leitz NeXXt 5517 Blue, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly portable, fits in the smallest pencil case or in your portfolio. Suitable for office and home use.

Short summary description Leitz NeXXt 5517 Blue, Silver:
This short summary of the Leitz NeXXt 5517 Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 5517, 10 sheets, Blue, Silver, Metal, Plastic, 80 g/m², Top, Integrated

Long summary description Leitz NeXXt 5517 Blue, Silver:
This is an auto-generated long summary of Leitz NeXXt 5517 Blue, Silver based on the first three specs of the first five spec groups.

Leitz NeXXt 5517. Stapling capacity: 10 sheets, Product colour: Blue, Silver, Material: Metal, Plastic. Width: 25 mm, Depth: 98 mm, Height: 40 mm

Features
Product colour *
Blue, Silver
Material
Metal, Plastic
Media weight
80 g/m²
Stapling capacity *
10 sheets
Staples loading system
Top
Staple remover
Yes
Features
Staple remover type
Integrated
Ergonomic grip
Yes
Weight & dimensions
Width
25 mm
Depth
98 mm
Height
40 mm
Weight
50 g