location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 53620095 file storage box Polystyrene Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53620095
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53620095
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432117475
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 53620095 file storage box Polystyrene Black :
The long product name of Leitz 53620095 file storage box Polystyrene Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz Magazine File Dual Colour
More>>>
Leitz 53620095 file storage box Polystyrene Black:
The official description of Leitz 53620095 file storage box Polystyrene Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This premium quality Leitz Magazine holder is the perfect place to store important documents, catalogues, magazines and more. A stylish storage solution for your shelf or desk. The Leitz desktop collection in dual colour black and antrazite is a representative statement of personalty. Minimalist and exclusive with a stylish use of shape. The unique look of this collection is an expression of your sense of style.

Short summary description Leitz 53620095 file storage box Polystyrene Black:
This short summary of the Leitz 53620095 file storage box Polystyrene Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 53620095, Polystyrene, Black, A4, 1 drawer(s), 318 mm, 272 mm

Long summary description Leitz 53620095 file storage box Polystyrene Black:
This is an auto-generated long summary of Leitz 53620095 file storage box Polystyrene Black based on the first three specs of the first five spec groups.

Leitz 53620095. Material: Polystyrene, Product colour: Black, Format: A4. Height: 318 mm, Depth: 272 mm, Thickness: 7.3 cm

Features
Material
Polystyrene
Product colour
Black
Format
A4
Number of drawers
1 drawer(s)
Weight & dimensions
Height
318 mm
Depth
272 mm
Thickness
7.3 cm
Weight
430 g