Leitz logo

Leitz 52310095 desk tray/organizer Polystyrol Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104212
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Leitz 52310095 desk tray/organizer Polystyrol Black:

Leitz 52310095, Polystyrol, Black, 285 mm, 385 mm, 125 mm, 750 g

Long summary description Leitz 52310095 desk tray/organizer Polystyrol Black:

Leitz 52310095. Material: Polystyrol, Product colour: Black. Width: 285 mm, Length: 385 mm, Height: 125 mm. Quantity per pack: 1 pc(s). Standard media sizes: A4

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.