location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Sorty Tray Landscape A4 Maxi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sorty Tray Landscape A4 Maxi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52300085 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Sorty Tray Landscape A4 Maxi :
The long product name of Leitz Sorty Tray Landscape A4 Maxi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.5kg, A4/C4, 405 x 125 x 300mm
More>>>
Leitz Sorty Tray Landscape A4 Maxi:
The official description of Leitz Sorty Tray Landscape A4 Maxi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- A4 Maxi format, for filing and sorting of A4/C4 and oversize papers, envelopes, newspapers etc.
- Flexible handling of different sizes of objects by dividing into 3 compartments (1 divider included)
- Stackable, with snap-in fixings for horizontal linking also with other Sorty models
- Possibility to stack 12 trays (completely filled)
- Two comfortable handles allow to take the letter tray along
- Label holder can be positioned anywhere along the front bottom edge

Short summary description Leitz Sorty Tray Landscape A4 Maxi:
This short summary of the Leitz Sorty Tray Landscape A4 Maxi data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Sorty Tray Landscape A4 Maxi, Grey, 405 mm, 300 mm, 125 mm, 500 g, 1 pc(s)

Long summary description Leitz Sorty Tray Landscape A4 Maxi:
This is an auto-generated long summary of Leitz Sorty Tray Landscape A4 Maxi based on the first three specs of the first five spec groups.

Leitz Sorty Tray Landscape A4 Maxi. Product colour: Grey. Width: 405 mm, Length: 300 mm, Height: 125 mm. Quantity per pack: 1 pc(s). Standard media sizes: A4/C4

Features
Product colour
Grey
Standard media sizes
A4/C4
Stackable
Yes
Weight & dimensions
Width
405 mm
Weight & dimensions
Length
300 mm
Height
125 mm
Weight
500 g
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz Standard Sorty Tray A4/C4 White Leitz Standard Sorty Tray A4/C4 White
(show image)
52300001 Standard Sorty Tray A4/C4 White 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Sorty Tray Landscape A4 Maxi Leitz Sorty Tray Landscape A4 Maxi
(show image)
52300095 Sorty Tray Landscape A4 Maxi 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Sorty Tray Landscape A4 Maxi Leitz Sorty Tray Landscape A4 Maxi
(show image)
52300035 Sorty Tray Landscape A4 Maxi 0.00
(excl. VAT)
0 (incl. VAT)