location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Allura Magazine File document holder Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Allura Magazine File
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52010002 show
Show alternative article codes used in the online market place
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:48:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Allura Magazine File document holder Transparent :
The long product name of Leitz Allura Magazine File document holder Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Allura Magazine File
More>>>
Leitz Allura Magazine File document holder Transparent:
The official description of Leitz Allura Magazine File document holder Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A4 format, with spine finger-hole

- Low sloped spine for easy document access
- Spine finger-hole for simple shelf selection of file

Short summary description Leitz Allura Magazine File document holder Transparent:
This short summary of the Leitz Allura Magazine File document holder Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Allura Magazine File, A4, Transparent, 75 mm, 311 mm, 75 x 264 x 311 mm

Long summary description Leitz Allura Magazine File document holder Transparent:
This is an auto-generated long summary of Leitz Allura Magazine File document holder Transparent based on the first three specs of the first five spec groups.

Leitz Allura Magazine File. Format: A4, Product colour: Transparent. Width: 75 mm, Height: 311 mm, Dimensions (WxDxH): 75 x 264 x 311 mm

Features
Format
A4
Product colour
Transparent
Weight & dimensions
Width
75 mm
Height
311 mm
Dimensions (WxDxH)
75 x 264 x 311 mm