location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 50380025 hole punch 16 sheets Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50380025
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50380025 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:31:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 50380025 hole punch 16 sheets Red :
The long product name of Leitz 50380025 hole punch 16 sheets Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz Locher Topstyle 5038/5038-00-25 rot
More>>>
Short summary description Leitz 50380025 hole punch 16 sheets Red:
This short summary of the Leitz 50380025 hole punch 16 sheets Red data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 50380025, 16 sheets, Red, Metal, 5.5 mm, 230 g, 137 x 85 x 84 mm

Long summary description Leitz 50380025 hole punch 16 sheets Red:
This is an auto-generated long summary of Leitz 50380025 hole punch 16 sheets Red based on the first three specs of the first five spec groups.

Leitz 50380025. Punch capacity: 16 sheets, Product colour: Red, Material: Metal. Diameter: 5.5 mm, Weight: 230 g. Dimensions (WxDxH): 137 x 85 x 84 mm

Features
Punch capacity
16 sheets
Product colour
Red
Material
Metal
Punch holes quantity
2
Weight & dimensions
Diameter
5.5 mm
Weight
230 g
Other features
Dimensions (WxDxH)
137 x 85 x 84 mm
Brand Image Product code Product Stock Price from
Leitz NeXXt hole punch 16 sheets Blue Leitz NeXXt hole punch 16 sheets Blue
(show image)
50380035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 16 sheets Black Leitz NeXXt hole punch 16 sheets Black
(show image)
50380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)