location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW 5008 hole punch 30 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW 5008
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50081001 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz WOW 5008 hole punch 30 sheets White :
The long product name of Leitz WOW 5008 hole punch 30 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NeXXt 5008 Office Hole Punch WOW, pearl white
More>>>
Leitz WOW 5008 hole punch 30 sheets White:
The official description of Leitz WOW 5008 hole punch 30 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sturdy metal punch for everyday use. Strong and reliable. Available in fashionable metallic colours.

Features:

- Capacity: 3mm/30 sheets (80gsm paper)
- Innovative hand held grip design and sharp stamps for less punching effort
- Click stop guide bar which stays firmly in place with a clear viewing frame for easy visibility of sizes
- Hinged waste box, easy to release
- Material: metal with non-slip plastic base to prevent scratching office furniture
- 10 year guarantee

Short summary description Leitz WOW 5008 hole punch 30 sheets White:
This short summary of the Leitz WOW 5008 hole punch 30 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW 5008, 30 sheets, White, 3 mm, 107 x 137 x 100 mm

Long summary description Leitz WOW 5008 hole punch 30 sheets White:
This is an auto-generated long summary of Leitz WOW 5008 hole punch 30 sheets White based on the first three specs of the first five spec groups.

Leitz WOW 5008. Punch capacity: 30 sheets, Product colour: White, Punch distance: 3 mm. Dimensions (WxDxH): 107 x 137 x 100 mm

Features
Punch capacity
30 sheets
Product colour
White
Punch holes quantity
2
Features
Punch distance
3 mm
Other features
Dimensions (WxDxH)
107 x 137 x 100 mm
Brand Image Product code Product Stock Price from
Leitz NeXXt WOW Metal Office Hole Punch Leitz NeXXt WOW Metal Office Hole Punch
(show image)
50080095 WOW Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 16 sheets Blue Leitz NeXXt hole punch 16 sheets Blue
(show image)
50380035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 30 sheets Red Leitz NeXXt hole punch 30 sheets Red
(show image)
50080025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)