location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bebop Box File (PP)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45680037
Category: Box Files Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2023 10:34:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP) :
The long product name of Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bebop Box File (PP)
More>>>
Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP):
The official description of Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality pearlescent PP box file in fresh, innovative Bebop design and dual colour effect, for carrying and storing larger amounts of documents, folders or other Bebop products.

Short summary description Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP):
This short summary of the Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Bebop Box File (PP), 300 sheets, Blue, Polypropylene (PP), A4, 250 mm, 330 mm

Long summary description Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP):
This is an auto-generated long summary of Leitz Bebop (PP) box file 300 sheets Blue Polypropylene (PP) based on the first three specs of the first five spec groups.

Leitz Bebop Box File (PP). Maximum capacity: 300 sheets, Product colour: Blue, Material: Polypropylene (PP). Width: 250 mm, Height: 330 mm

Features
Maximum capacity *
300 sheets
Product colour *
Blue
Material *
Polypropylene (PP)
Format
A4
Features
Thumb hole
No
Weight & dimensions
Width
250 mm
Height
330 mm