Leitz logo

Leitz 43500085 tab index Numeric tab index Cardboard Multicolour

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42823
Info modified on:
22 Apr 2024, 13:23:21
Short summary description Leitz 43500085 tab index Numeric tab index Cardboard Multicolour:

Leitz 43500085, Numeric tab index, Cardboard, Multicolour, Portrait, A4, 230 g/m²

Long summary description Leitz 43500085 tab index Numeric tab index Cardboard Multicolour:

Leitz 43500085. Type: Numeric tab index, Material: Cardboard, Product colour: Multicolour. Width: 225 mm, Height: 300 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.