location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Ringbinder WOW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ringbinder WOW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42570036 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432106356
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2020 17:01:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Ringbinder WOW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - An Eye-catching geometric pattern will show your WOW factor
  • - Ring Binder in striking WOW colours with sophisticated design that let your personality shine through
  • - Ideal for A4 sized paper sheets, pockets or indices
  • - Spine label for easy identification of content
  • - 25 mm, 2 Round Ring mechanism
  • - 190 A4 sheet capacity (80 gsm)
Long product name Leitz Ringbinder WOW :
The long product name of Leitz Ringbinder WOW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP A4 2RR/25mm, A4, Blue
More>>>
Leitz Ringbinder WOW:
The official description of Leitz Ringbinder WOW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality PP ring binder with dual colour effect, for presentations or storing documents.

Short summary description Leitz Ringbinder WOW:
This short summary of the Leitz Ringbinder WOW data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Ringbinder WOW, A4, Polypropylene (PP), Blue, Metallic, White, 190 sheets, 80 g/m²

Long summary description Leitz Ringbinder WOW:
This is an auto-generated long summary of Leitz Ringbinder WOW based on the first three specs of the first five spec groups.

Leitz Ringbinder WOW. Format: A4, Material: Polypropylene (PP), Product colour: Blue, Metallic. Width: 257 mm, Depth: 32 mm, Height: 314 mm. Quantity per pack: 1 pc(s)

Features
Format *
A4
Material
Polypropylene (PP)
Product colour
Blue, Metallic
Inner colour
White
Maximum capacity
190 sheets
Media weight
80 g/m²
Ring diameter
2.5 cm
Rings quantity
2
Spine label
Yes
Features
Spine width
3.2 cm
Mechanism type
Lever
Weight & dimensions
Width
257 mm
Depth
32 mm
Height
314 mm
Weight
110 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)