Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz ColorClip Vivanto A4 Orange

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorClip Vivanto
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41810049
Category
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLeitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4346
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz ColorClip Vivanto A4 Orange:
This short summary of the Leitz ColorClip Vivanto A4 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz ColorClip Vivanto, A4, Orange, 30 sheets, 310 mm, 220 mm

Long summary description Leitz ColorClip Vivanto A4 Orange:
This is an auto-generated long summary of Leitz ColorClip Vivanto A4 Orange based on the first three specs of the first five spec groups.

Leitz ColorClip Vivanto. Format: A4, Product colour: Orange, Maximum capacity: 30 sheets. Width: 310 mm, Height: 220 mm

Features
Format *
The format is determined by shape, size, presentation and medium.
A4
Product colour
The colour e.g. red, blue, green, black, white.
Orange
Maximum capacity
Maximum number of sheets.
30 sheets
Weight & dimensions
Width
The measurement or extent of something from side to side.
310 mm
Height
The measurement of the product from head to foot or from base to top.
220 mm
Customer service details