location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 41550000 folder PVC Transparent A5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41550000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41550000 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz 41550000 folder PVC Transparent A5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A5
  • - Portrait
  • - Transparent
More>>>
Short summary description Leitz 41550000 folder PVC Transparent A5:
This short summary of the Leitz 41550000 folder PVC Transparent A5 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 41550000, A5, PVC, Transparent, Portrait, 160 mm, 220 mm

Long summary description Leitz 41550000 folder PVC Transparent A5:
This is an auto-generated long summary of Leitz 41550000 folder PVC Transparent A5 based on the first three specs of the first five spec groups.

Leitz 41550000. Format: A5, Material: PVC, Product colour: Transparent. Width: 160 mm, Depth: 220 mm, Height: 1 mm

Features
Material
PVC
Product colour
Transparent
Format *
A5
Orientation
Portrait
Weight & dimensions
Width
160 mm
Depth
220 mm
Height
1 mm
Weight
10 g
Thickness
0.15 mm