location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 30010064 folder Polypropylene (PP) Green, Metallic A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30010064
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30010064 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2018 11:29:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 30010064 folder Polypropylene (PP) Green, Metallic A4:
This short summary of the Leitz 30010064 folder Polypropylene (PP) Green, Metallic A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 30010064, A4, Polypropylene (PP), Green, Metallic, 250 sheets, 240 mm, 3 mm

Long summary description Leitz 30010064 folder Polypropylene (PP) Green, Metallic A4:
This is an auto-generated long summary of Leitz 30010064 folder Polypropylene (PP) Green, Metallic A4 based on the first three specs of the first five spec groups.

Leitz 30010064. Format: A4, Material: Polypropylene (PP), Product colour: Green, Metallic. Width: 240 mm, Depth: 3 mm, Height: 310 mm

Features
Material
Polypropylene (PP)
Product colour
Green, Metallic
Format *
A4
Maximum capacity
250 sheets
Weight & dimensions
Width
240 mm
Depth
3 mm
Height
310 mm
Weight
50 g