location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Metal Wire Spines Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Metal Wire Spines
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27706
Category:
Hard covers used to protect books, printed reports etc.
Binding Covers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:25:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Metal Wire Spines Black :
The long product name of Leitz Metal Wire Spines Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Metal Wire Spines, A4, Black, 100 Pcs.
More>>>
Leitz Metal Wire Spines Black:
The official description of Leitz Metal Wire Spines Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For wire binding, diameter 6 mm, 45 sheets capacity

For elegant presentations. Metal spine wires in three attractive colours with two different numbers of rings.
-Spine 6 mm.
-Capacity 45 sheets (80 g.).
-3:1 / 34 rings.
-Format A4.

Short summary description Leitz Metal Wire Spines Black:
This short summary of the Leitz Metal Wire Spines Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Metal Wire Spines, Black, 45 sheets, 16 mm, 300 mm

Long summary description Leitz Metal Wire Spines Black:
This is an auto-generated long summary of Leitz Metal Wire Spines Black based on the first three specs of the first five spec groups.

Leitz Metal Wire Spines. Product colour: Black, Maximum capacity: 45 sheets. Width: 16 mm, Depth: 300 mm

Features
Product colour
Black
Maximum capacity
45 sheets
Weight & dimensions
Width
16 mm
Depth
300 mm
Brand Image Product code Product Stock Price from
Leitz Metal Wire Spines Silver Leitz Metal Wire Spines Silver
(show image)
27707 Metal Wire Spines 0.00
(excl. VAT)
0 (incl. VAT)