location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Lever Arch File PP 75mm ring binder A4 Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lever Arch File PP 75mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21757
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Lever Arch File PP 75mm ring binder A4 Turquoise :
The long product name of Leitz Lever Arch File PP 75mm ring binder A4 Turquoise. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lever Arch File PP, 500 A4 sheet, 75 mm spine width
More>>>
Leitz Lever Arch File PP 75mm ring binder A4 Turquoise:
The official description of Leitz Lever Arch File PP 75mm ring binder A4 Turquoise as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality, durable lever arch file for professional office users. Unique No.1 mechanism ensures superior performance.

- Patented No.1 mechanism with outstanding locking force for consistently precise closing, guaranteed to close reliably even after 10,000 uses
- Perfect alignment of pins and arches even when file is completely full
- Spine pocket labels replaceable for easier personalisation
- Cover lock, thumbhole and protected, metal edges for easy handling and secure document storage
- 500 A4 sheet capacity (80 gsm)
- 3 year guarantee on the mechanism, FSC certified

Short summary description Leitz Lever Arch File PP 75mm ring binder A4 Turquoise:
This short summary of the Leitz Lever Arch File PP 75mm ring binder A4 Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Lever Arch File PP 75mm, A4, Polypropylene (PP), Turquoise, 500 sheets, 7.5 cm, 72 mm

Long summary description Leitz Lever Arch File PP 75mm ring binder A4 Turquoise:
This is an auto-generated long summary of Leitz Lever Arch File PP 75mm ring binder A4 Turquoise based on the first three specs of the first five spec groups.

Leitz Lever Arch File PP 75mm. Format: A4, Material: Polypropylene (PP), Product colour: Turquoise. Width: 72 mm, Depth: 290 mm, Height: 318 mm

Features
Format *
A4
Material
Polypropylene (PP)
Product colour
Turquoise
Maximum capacity
500 sheets
Rings quantity
2
Spine width
7.5 cm
Features
Thumb hole
Yes
Weight & dimensions
Width
72 mm
Depth
290 mm
Height
318 mm
Weight
450 g
Brand Image Product code Product Stock Price from
Leitz 310710195 ring binder A5 Black Leitz 310710195 ring binder A5 Black
(show image)
310710195 310710195 0.00
(excl. VAT)
0 (incl. VAT)