location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12940000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12940000 show
Show alternative article codes used in the online market place
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:27:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour :
The long product name of Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC printable Index, PP, extra wide
More>>>
Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour:
The official description of Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reusable and extra durable index in bright colour combinations. With PC printable table of content for customised use.

Short summary description Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour:
This short summary of the Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 12940000, Numeric tab index, Polypropylene (PP), Multicolour, Portrait, A4, 0.3 mm

Long summary description Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour:
This is an auto-generated long summary of Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolour based on the first three specs of the first five spec groups.

Leitz 12940000. Type: Numeric tab index, Material: Polypropylene (PP), Product colour: Multicolour. Width: 245 mm, Height: 305 mm

Features
Type *
Numeric tab index
Material
Polypropylene (PP)
Product colour
Multicolour
Number of tabs
12
Orientation
Portrait
Features
Format
A4
Media thickness
0.3 mm
Number of fixing holes
11
Weight & dimensions
Width
245 mm
Height
305 mm
Brand Image Product code Product Stock Price from
Leitz 12930000 tab index Numeric tab index Polypropylene (PP) Leitz 12930000 tab index Numeric tab index Polypropylene (PP)
(show image)
12930000 12930000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolour Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolour
(show image)
12440000 12440000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolour Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolour
(show image)
12430000 12430000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolour Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolour
(show image)
12420000 12420000 0.00
(excl. VAT)
0 (incl. VAT)