Leitz logo

Leitz 180° Plastic Lever Arch File - Blue ring binder A4

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15282
Info modified on:
29 Dec 2023, 08:58:33
Long product name Leitz 180° Plastic Lever Arch File - Blue ring binder A4:

180° Plastic Lever Arch File - Blue

Leitz 180° Plastic Lever Arch File - Blue ring binder A4:

Foolscap, 80mm spine, 600 sheet capacity.

- 5 year guarantee: prongs always align
- Patented 180° mechanism tested 12,000 times
- Mechanism opens 50% wider than standard Lever Arch Files, saving time and filing larger amounts of paper in one go
- Heavyweight 100% recycled board covered in PP
- Foolscap, 80mm spine, 600 sheet capacity
- To print your own label, go to www.leitz.com/easyprint

Short summary description Leitz 180° Plastic Lever Arch File - Blue ring binder A4:

Leitz 180° Plastic Lever Arch File - Blue, A4, Blue, 600 sheets, 8 cm, 80 mm, 348 mm

Long summary description Leitz 180° Plastic Lever Arch File - Blue ring binder A4:

Leitz 180° Plastic Lever Arch File - Blue. Format: A4, Product colour: Blue, Maximum capacity: 600 sheets. Width: 80 mm, Height: 348 mm, Dimensions (WxDxH): 80 x 286 x 348 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.