Leitz logo

Leitz 180° Active PLUS ring binder A4 Green

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17978
Info modified on:
21 Mar 2023, 10:34:08
Short summary description Leitz 180° Active PLUS ring binder A4 Green:

Leitz 180° Active PLUS, A4, Green, 350 sheets, 305 mm, 320 mm

Long summary description Leitz 180° Active PLUS ring binder A4 Green:

Leitz 180° Active PLUS. Format: A4, Product colour: Green, Maximum capacity: 350 sheets. Width: 305 mm, Height: 320 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.