location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 180° Active Prestige ring binder A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180° Active Prestige
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10260095
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 14:11:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year guarantee on the mechanism
Long product name Leitz 180° Active Prestige ring binder A4 Black :
The long product name of Leitz 180° Active Prestige ring binder A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, PP Polyfoam, 500 Sheets (80 gsm), Black
More>>>
Leitz 180° Active Prestige ring binder A4 Black:
The official description of Leitz 180° Active Prestige ring binder A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lever arch file designed for office workers on the move. Lightweight material and streamlined design enable easy handling of everday paperwork.

Features:

- Lightweight PP polyfoam material
- Patented 180° precision mechanism for 50% wider opening and 20% faster filing
- Exchangeable spine label, visible from spine and cover
- Attractive elastic band fastening for secure transportation
- Inside pockets for simple storage of papers, CDs and business cards
- 75 mm spine width. 500 A4 sheet capacity (80 gsm)
- Round spine and pen holder for user-friendly, handling on the move

Short summary description Leitz 180° Active Prestige ring binder A4 Black:
This short summary of the Leitz 180° Active Prestige ring binder A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 180° Active Prestige, A4, Polyfoam, Black, Grey, 500 sheets, 80 g/m²

Long summary description Leitz 180° Active Prestige ring binder A4 Black:
This is an auto-generated long summary of Leitz 180° Active Prestige ring binder A4 Black based on the first three specs of the first five spec groups.

Leitz 180° Active Prestige. Format: A4, Material: Polyfoam, Product colour: Black. Width: 82 mm, Depth: 318 mm, Height: 312 mm. Quantity per pack: 1 pc(s)

Features
Format *
A4
Material
Polyfoam
Product colour
Black
Inner colour
Grey
Maximum capacity
500 sheets
Media weight
80 g/m²
Rings quantity
2
Pocket
Yes
Reinforced edges
No
Spine label
Yes
Features
Spine width
7.5 cm
Thumb hole
Yes
Mechanism type
Lever
Cover lock slots
No
Weight & dimensions
Width
82 mm
Depth
318 mm
Height
312 mm
Dimensions (WxDxH)
80 x 295 x 320 mm
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz 180° Lever Arch File Plastic Leitz 180° Lever Arch File Plastic
(show image)
10155045 180° Lever Arch File Plastic 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Prestige ring binder A4 Blue Leitz 180° Active Prestige ring binder A4 Blue
(show image)
10270035 180° Active Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Prestige ring binder A4 Blue Leitz 180° Active Prestige ring binder A4 Blue
(show image)
10260035 180° Active Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Prestige ring binder A4 Brown Leitz 180° Active Prestige ring binder A4 Brown
(show image)
10260076 180° Active Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° ACTIVE Prestige ring binder A4 Black Leitz 180° ACTIVE Prestige ring binder A4 Black
(show image)
10270095 180° ACTIVE Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° ACTIVE Prestige ring binder A4 Brown Leitz 180° ACTIVE Prestige ring binder A4 Brown
(show image)
10270076 180° ACTIVE Prestige 0.00
(excl. VAT)
0 (incl. VAT)