location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 10105052 ring binder A4 Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10105052
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10105052
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 10105052 ring binder A4 Turquoise :
The long product name of Leitz 10105052 ring binder A4 Turquoise. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

max 600 x A4, 81 x 318 x 285 mm, PP/PE
More>>>
Leitz 10105052 ring binder A4 Turquoise:
The official description of Leitz 10105052 ring binder A4 Turquoise as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality lever arch file for professional office users. Durable materials and superior 180° mechanism ensure excellent performance and efficiency.

- Unique patented mechanism that opens 180° for 50% wider opening and 20% faster filing
- Highly resistent PP cover and PE laminated paper on the inside for extended durability
- With thumbhole, rado rings and metal shoes for secure storage and user-friendly handling
- Pocket on spine enables exchange of label for easier personalisation
- 600 A4 sheet capacity (80 gsm)
- 5 year guarantee on the mechanism

Short summary description Leitz 10105052 ring binder A4 Turquoise:
This short summary of the Leitz 10105052 ring binder A4 Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 10105052, A4, Cardboard, Polyethylene, Turquoise, Silver, 600 sheets, 80 g/m²

Long summary description Leitz 10105052 ring binder A4 Turquoise:
This is an auto-generated long summary of Leitz 10105052 ring binder A4 Turquoise based on the first three specs of the first five spec groups.

Leitz 10105052. Format: A4, Material: Cardboard, Polyethylene, Product colour: Turquoise. Width: 81 mm, Depth: 318 mm, Height: 285 mm

Features
Format *
A4
Material
Cardboard, Polyethylene
Product colour
Turquoise
Inner colour
Silver
Maximum capacity
600 sheets
Media weight
80 g/m²
Rings quantity
2
Reinforced edges
Yes
Spine label
Yes
Spine width
8 cm
Features
Thumb hole
Yes
Mechanism type
Lever
Certification
GS
Weight & dimensions
Width
81 mm
Depth
318 mm
Height
285 mm
Weight
490 g
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)