location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leisure LEVC66W cooker Freestanding cooker Electric Ceramic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leisure Check ‘Leisure’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEVC66W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LEVC66W
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Leisure’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leisure: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:52:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leisure LEVC66W cooker Freestanding cooker Electric Ceramic :
The long product name of Leisure LEVC66W cooker Freestanding cooker Electric Ceramic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEVC66W - 60/28 l, A, White
More>>>
Leisure LEVC66W cooker Freestanding cooker Electric Ceramic:
The official description of Leisure LEVC66W cooker Freestanding cooker Electric Ceramic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Main fan oven, separate top oven / grill.
- Ceramic hob with four Rapidlite cooking zones.
- Fully width variable grill.
- 5 button LED programmable digital timer for main oven with Minute Minder facility.
- Interior light in both ovens.
- Cook clean catalytic side liners.
- Top oven 2 shelf positions, shelf rack and grill tray.
- Main oven 5 shelf positions, 2 shelf racks and handyrack with baking tray.

Short summary description Leisure LEVC66W cooker Freestanding cooker Electric Ceramic:
This short summary of the Leisure LEVC66W cooker Freestanding cooker Electric Ceramic data-sheet is auto-generated and uses the product title and the first six key specs.

Leisure LEVC66W, Freestanding cooker, Ceramic, Ceramic, Small, 1200 W, Medium

Long summary description Leisure LEVC66W cooker Freestanding cooker Electric Ceramic:
This is an auto-generated long summary of Leisure LEVC66W cooker Freestanding cooker Electric Ceramic based on the first three specs of the first five spec groups.

Leisure LEVC66W. Product type: Freestanding cooker. Hob type: Ceramic, Top surface type: Ceramic, Cooking zone 1 type: Small. Oven power source: Electric, Total oven(s) interior capacity: 88 L. Timer type: Digital. Width: 600 mm, Depth: 600 mm, Height: 900 mm

Design
Product type *
Freestanding cooker
Hob
Hob type *
Ceramic
Top surface type
Ceramic
Cooking zone 1 type
Small
Cooking zone 1 power
1200 W
Cooking zone 2 type
Medium
Cooking zone 2 power
1700 W
Oven
Total oven(s) interior capacity
88 L
Number of ovens *
2
Oven power source *
Electric
Oven
Interior light
Yes
Ergonomics
Timer
Yes
Timer type
Digital
Weight & dimensions
Width *
600 mm
Depth
600 mm
Height
900 mm
Weight
70 kg
Packaging data
Package weight
78 kg
Other features
Oven included
Yes