Legrand logo

Legrand 350643 intercom system accessory Frame

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9212
Info modified on:
12 Mar 2024, 11:18:19
Short summary description Legrand 350643 intercom system accessory Frame:

Legrand 350643, Frame, Grey, Wall, 290 mm, 82 mm, 242 mm

Long summary description Legrand 350643 intercom system accessory Frame:

Legrand 350643. Product type: Frame, Product colour: Grey, Mounting type: Wall. Width: 290 mm, Depth: 82 mm, Height: 242 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.