Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Legamaster
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTX-5800UHD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7-194184
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713797081696
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLegamaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1712
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen :
The short editorial description of Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen

58", UHD LCD 3840 x 2160 px, 120 Hz, 4500:1, 480 cd/m², 6,5 ms, 178° / 178°, 1073,3M, DisplayPort 1.2, 4 x HDMI 1.4, VGA, USB, RS232C, RJ-45, 245 W, 100-240V AC
More>>>
Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen:
The official marketing text of Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen as supplied by the manufacturer

- The Ultra High Definition display offers the best image quality available, with 4 times the resolution of a Full-HD screen
- Advanced Picture-In-Picture options. With e-Screen PTX-5800UHD you can simultaneously display up to 4 sources
- The e-Screen system offer a durable solution for heavy demand environments like schools, public facilities or corporate enviroment
- The advanced infra-red touch technology guarantees precise and fast response. No calibration is required.
- The advanced infra-red touch screen technology uses infra-red sensors to detect the touch point. Any pointing device (finger, stylus, or any other pen-shape object) can be used
- Advanced Direct LED backlighting system ensures image quality of the highest level and low energy consuption
- Multi-touch capable (up to 6 simultaneous touches, Windows 7/8/8.1/10)
- To create your optimal all-in-one solution, the PTX-5800UHD is equipped with an OPS-slot (Open Pluggable Specification) for seamless integration of an OPS standard slide-in computer
- Ultra slim design

Short summary description Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen:
This short summary of the Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Legamaster PTX-5800UHD, 147.3 cm (58"), LCD, 3840 x 2160 pixels, 480 cd/m², 4K Ultra HD, 16:9

Long summary description Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen:
This is an auto-generated long summary of Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 4K Ultra HD Black Touchscreen based on the first three specs of the first five spec groups.

Legamaster PTX-5800UHD. Display diagonal: 147.3 cm (58"), Display type: LCD, Display resolution: 3840 x 2160 pixels. RMS rated power: 20 W. Design: Digital signage flat panel, Product colour: Black, Orientation: Horizontal/Vertical. Power consumption (typical): 245 W, Power consumption (standby): 1.5 W, AC input voltage: 100 - 240 V. Width: 1315 mm, Depth: 82 mm, Height: 762 mm

Display
Display diagonal *
147.3 cm (58")
Display type *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
480 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Touchscreen type
Infrared
Native aspect ratio *
16:9
Response time *
6.5 ms
Contrast ratio (typical)
4500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.331 x 0.334 mm
Ports & interfaces
HDMI ports quantity *
4
HDMI version
1.4
DVI port *
No
VGA (D-Sub) input ports *
1
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
Number of speaker outputs
1
RS-232 interface
Yes
RS-232C
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Design
Panel mounting interface
200 x 400 mm
Performance
TV tuner integrated
No
HDCP
No
Power
Power consumption (typical) *
245 W
Power consumption (standby) *
1.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width *
1315 mm
Depth *
82 mm
Height *
762 mm
Weight *
50.7 kg
Packaging content
Handheld remote control
Yes
Cables included
AC, HDMI, USB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Storage temperature (T-T)
-20 - 60 °C
Other features
Impedance
4 Ω
Quick start guide
Yes
Portrait mode
Yes
DisplayPort version
1.2
Bezel width
2.1 cm