location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Legamaster Check ‘Legamaster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTX-5800UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7-194184-01
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Legamaster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Legamaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel White
  • - 147.3 cm (58") 3840 x 2160 pixels LCD 480 cd/m²
  • - Touchscreen 6.5 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen :
The long product name of Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58", UHD LCD 3840 x 2160 px, 120 Hz, 4500:1, 480 cd/m², 6,5 ms, 178° / 178°, 1073,3M, DisplayPort 1.2, 4 x HDMI 1.4, VGA, USB, RS232C, RJ-45, 245 W, 100-240V AC
More>>>
Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen:
The official description of Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The Ultra High Definition display offers the best image quality available, with 4 times the resolution of a Full-HD screen
- Advanced Picture-In-Picture options. With e-Screen PTX-5800UHD you can simultaneously display up to 4 sources
- The e-Screen system offer a durable solution for heavy demand environments like schools, public facilities or corporate enviroment
- The advanced infra-red touch technology guarantees precise and fast response. No calibration is required.
- The advanced infra-red touch screen technology uses infra-red sensors to detect the touch point. Any pointing device (finger, stylus, or any other pen-shape object) can be used
- Advanced Direct LED backlighting system ensures image quality of the highest level and low energy consuption
- Multi-touch capable (up to 6 simultaneous touches, Windows 7/8/8.1/10)
- To create your optimal all-in-one solution, the PTX-5800UHD is equipped with an OPS-slot (Open Pluggable Specification) for seamless integration of an OPS standard slide-in computer
- Ultra slim design

Short summary description Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen:
This short summary of the Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Legamaster PTX-5800UHD, Digital signage flat panel, 147.3 cm (58"), LCD, 3840 x 2160 pixels

Long summary description Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen:
This is an auto-generated long summary of Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58") LCD 480 cd/m² 4K Ultra HD White Touchscreen based on the first three specs of the first five spec groups.

Legamaster PTX-5800UHD. Product design: Digital signage flat panel. Display diagonal: 147.3 cm (58"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 480 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: White

Display
Display diagonal *
147.3 cm (58")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
480 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Touchscreen technology
Infrared
Native aspect ratio
16:9
Response time
6.5 ms
Contrast ratio (typical)
4500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.331 x 0.334 mm
Ports & interfaces
HDMI ports quantity *
4
HDMI version
1.4
DVI port *
Yes
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
DisplayPort version
1.2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
Number of speaker outputs
1
RS-232 interface
Yes
RS-232C
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product colour *
White
Design
VESA mounting *
Yes
Panel mounting interface
200 x 400 mm
Performance
TV tuner integrated
No
HDCP
No
Power
Power consumption (typical) *
245 W
Power consumption (standby) *
1.5 W
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
1315 mm
Depth
82 mm
Height
762 mm
Weight
50.7 kg
Packaging content
Remote control included
Yes
Cables included
AC, HDMI, USB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Storage temperature (T-T)
-20 - 60 °C
Other features
Impedance
4 Ω
Quick start guide
Yes
Portrait mode
Yes
Bezel width
2.1 cm