location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Legamaster Check ‘Legamaster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-194133
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7-194133
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Legamaster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Legamaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:52:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 139.7 cm (55") White
  • - Full HD 1920 x 1080 pixels
  • - 400 cd/m² 5000:1 4.5 ms
  • - Built-in speaker(s)
  • - 600 x 400 mm
Long product name Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White :
The long product name of Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1920 x 1080 (16:9), Full-HD, LCD, 55", 5000:1, 400 cd/m2
More>>>
Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White:
The official description of Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PROFESSIONAL e-Screen series represent the next stage in interactive presentation media. The LCD-touch displays are available in a screen size of 1.40 m (55") or 1.65 m (65"), offering plenty of space for highly striking presentations. With full-HD resolution and a large viewing angle, your presentations will truly wow your audience.

PROFESSIONAL e-Screen 55“ full-HD LCD touch monitor
- Best optical touch technology
- Anti-reflective coating
- Fanless design
- Integrated speakers
- Automatic brightness adjustment
- For professional continous operation

- The e-Screen offer a durable solution for heavy demand environments like schools, public facilities or corporate environment
- The optical touch technology guarantees precise and fast-response. No calibration is required and the system is compatible with a broad variety of analog / digital PC and video modes
- The optical touch screen technology uses optical sensors to detect the touch point (finger, stylus, or any other pen-shape object) can be used
- All PROFESSIONAL e-Screens are delivered including ergonomic stylus, 4-er set

Short summary description Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White:
This short summary of the Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White data-sheet is auto-generated and uses the product title and the first six key specs.

Legamaster 7-194133, 139.7 cm (55"), 400 cd/m², 1.073 billion colours, 1920 x 1080 pixels, Full HD, 5000:1

Long summary description Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White:
This is an auto-generated long summary of Legamaster 7-194133 interactive whiteboard 139.7 cm (55") 1920 x 1080 pixels Touchscreen White based on the first three specs of the first five spec groups.

Legamaster 7-194133. Display diagonal: 139.7 cm (55"), Display brightness: 400 cd/m², Display number of colours: 1.073 billion colours. Aspect ratio: 16:9. Product colour: White, Panel mounting interface: 600 x 400 mm, Mean time between failures (MTBF): 70000 h. Power consumption (typical): 273 W, Power consumption (standby): 1 W, AC input voltage: 100 - 240 V. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion

Display
Display diagonal *
139.7 cm (55")
Display brightness
400 cd/m²
Display number of colours
1.073 billion colours
Display resolution
1920 x 1080 pixels
HD type
Full HD
Contrast ratio (typical)
5000:1
Response time
4.5 ms
Touchscreen *
Yes
Touchscreen type
Tabletop
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
23 - 92 kHz
Vertical scan range
49 - 86 Hz
Digital horizontal frequency
15 - 94 kHz
Digital vertical frequency
23 - 85 Hz
Audio
Built-in speaker(s) *
Yes
Projector
Aspect ratio
16:9
Ports & interfaces
USB 2.0 ports quantity
1
HDMI ports quantity
2
Component video (YPbPr/YCbCr) in
3
Ports & interfaces
DisplayPorts quantity
1
S-Video inputs quantity
1
Composite video in
1
VGA (D-Sub) ports quantity
1
Audio output
1
RS-232 ports
1
Ergonomics
Product colour
White
Panel mounting interface
600 x 400 mm
Mean time between failures (MTBF)
70000 h
Power
Power consumption (typical)
273 W
Power consumption (standby)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Technical details
Dimensions (WxDxH)
1325.4 x 149 x 784.4 mm