location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Legamaster Check ‘Legamaster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dyn.e-Board inter.wall 121x173 A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7-160452 show
Show alternative article codes used in the online market place
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Legamaster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Legamaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm :
The long product name of Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dyn.e-Board inter.wall 121x173 A
More>>>
Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm:
The official description of Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional visual equipment is essential for the development and presentation of new ideas, concepts or products. The interactive Legamaster whiteboard offer unlimited possibilities. Project your desktop on the board, connect the board with your pc and operate your computer, with the styluspen, on the board. Comes with very complete softwarepackage for education, presentations, brainstorm, etc. High quality enamel board, scratch resistant, elegant design with integrated interactive sensor. Includes digital styluspen, complete softwarepackage, wallmounting material, USB cable. Only works in combination with a projector and a PC (not included).

Short summary description Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm:
This short summary of the Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Legamaster Dyn.e-Board inter.wall 121x173 A, 1210 x 1730 mm

Long summary description Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm:
This is an auto-generated long summary of Legamaster Dyn.e-Board inter.wall 121x173 A whiteboard 1210 x 1730 mm based on the first three specs of the first five spec groups.

Legamaster Dyn.e-Board inter.wall 121x173 A. Working area: 1210 x 1730 mm, Product colour: White, Interface: USB

Features
Working area *
1210 x 1730 mm
Features
Product colour
White
Interface
USB