Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LC-Power LC6450 450W Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LC-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC6450
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC6450
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LC-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4750
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 12 Oct 2017 11:00:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name LC-Power LC6450 450W Black power supply unit :
The short editorial description of LC-Power LC6450 450W Black power supply unit

LC6450 V2.2 - Super Silent Series
More>>>
Short summary description LC-Power LC6450 450W Black power supply unit:
This short summary of the LC-Power LC6450 450W Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
LC-Power LC6450, 450 W, Black, 2.19 kg, CE / TÜV, 150 x 140 x 85 mm
Long summary description LC-Power LC6450 450W Black power supply unit :

LC-Power LC6450. Total power: 450 W. Colour of product: Black. Weight: 2.19 kg. Certification: CE / TÜV. Dimensions (WxDxH): 150 x 140 x 85 mm

This is an auto-generated long summary of LC-Power LC6450 450W Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)