Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LC-Power Case Fan Computer case Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LC-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case Fan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-FAN120
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLC-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3026
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name LC-Power Case Fan Computer case Transparent :
The short editorial description of LC-Power Case Fan Computer case Transparent

Case Fan, 120mm, 4pin
More>>>
Short summary description LC-Power Case Fan Computer case Transparent:
This short summary of the LC-Power Case Fan Computer case Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

LC-Power Case Fan, Computer case, Fan, Transparent, 120 x 25 x 120 mm, 4p

Long summary description LC-Power Case Fan Computer case Transparent:
This is an auto-generated long summary of LC-Power Case Fan Computer case Transparent based on the first three specs of the first five spec groups.

LC-Power Case Fan. Suitable for: Computer case, Type: Fan. Product colour: Transparent. Dimensions (WxDxH): 120 x 25 x 120 mm, Connector(s): 4p

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array