location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lavorwash Ashley 901 800 AW 18 L Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lavorwash Check ‘Lavorwash’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ashley 901
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8.245.0010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8013298066629
Category: Ash Vacuums Check ‘Lavorwash’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lavorwash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:21
The date of the most recent change of this product data-sheet in Icecat.
Lavorwash 8.245.0010 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Lavorwash Ashley 901 800 AW 18 L Black, Orange:
This short summary of the Lavorwash Ashley 901 800 AW 18 L Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Lavorwash Ashley 901, 18 L, Bagless, Black, Orange, Steel, 1 m, 3 m

Long summary description Lavorwash Ashley 901 800 AW 18 L Black, Orange:
This is an auto-generated long summary of Lavorwash Ashley 901 800 AW 18 L Black, Orange based on the first three specs of the first five spec groups.

Lavorwash Ashley 901. Capacity: 18 L, Ash container type: Bagless, Product colour: Black, Orange. Cleaning type: Dry, Vacuum: 15 kPa, Vacuum: 150 mbar. Suction power: 800 AW, Maximum input power: 1000 W, AC input voltage: 230 V. Package width: 370 mm, Package depth: 390 mm, Package height: 430 mm. Master (outer) cases per pallet: 24 pc(s)

Country Distributor
Italia 1 distributor(s)