location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lavorwash Wave up 125 pressure washer Upright Electric 400 l/h 1800 W Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lavorwash Check ‘Lavorwash’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wave up 125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8.088.0006C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8013298200139
Category:
Cleaning device which uses high pressure for effective cleaning.
Pressure Washers Check ‘Lavorwash’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lavorwash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Lavorwash 8.088.0006C user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lavorwash Wave up 125 pressure washer Upright Electric 400 l/h 1800 W Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 l/h 125 bar
  • - Upright
  • - Power source: Electric
  • - 1800 W
  • - Black, Yellow
More>>>
Short summary description Lavorwash Wave up 125 pressure washer Upright Electric 400 l/h 1800 W Black, Yellow:
This short summary of the Lavorwash Wave up 125 pressure washer Upright Electric 400 l/h 1800 W Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lavorwash Wave up 125, Upright, Electric, 6 m, Black, Yellow, Aluminium, 400 l/h

Long summary description Lavorwash Wave up 125 pressure washer Upright Electric 400 l/h 1800 W Black, Yellow:
This is an auto-generated long summary of Lavorwash Wave up 125 pressure washer Upright Electric 400 l/h 1800 W Black, Yellow based on the first three specs of the first five spec groups.

Lavorwash Wave up 125. Form factor: Upright, Power source: Electric, Cable length: 6 m. Maximum flow rate: 400 l/h, Working pressure (max): 125 bar. Power consumption (typical): 1800 W, AC input voltage: 230 V. Weight: 7.5 kg, Width: 295 mm, Depth: 265 mm